GRM155R71H104KE14D alternative parts: GRM188R60J106ME47D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Ceramic 0.1uF 50V X7R 10% SMD 0402 125C Paper T/R
CAP CER 10UF 6.3V X5R 0603
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
IN PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0402 (1005 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Dielectric Material:
Ceramic
-
Weight:
6.010099mg
-
Operating Temperature:
-55°C~125°C
-55°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
GRM
GRM
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
X5R
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
10μF
Voltage - Rated DC:
50V
6.3V
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Depth:
500μm
800μm
Case Code (Metric):
1005
1608
Case Code (Imperial):
0402
0603
Temperature Characteristics Code:
X7R
X5R
Multilayer:
Yes
Yes
Voltage:
50V
6.3V
Dissipation Factor:
0.025 %
-
Height:
550μm
800μm
Length:
1mm
1.6mm
Width:
0.5mm
0.8mm
Thickness (Max):
0.022 0.55mm
0.035 0.90mm
Thickness:
558.8μm
889μm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Material:
-
Ceramic
Radiation Hardening:
-
No
GRM155R71H104KE14D

GRM155R71H104KE14D

(In Stock: 251147)

Murata Electronics