IRF644 alternative parts: IRF6215STRLPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 250V 14A TO-220AB
Single P-Channel 150 V 0.58 Ohm 66 nC HEXFET® Power Mosfet - D2PAK
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Number of Pins:
3
3
Supplier Device Package:
TO-220AB
-
Weight:
6.000006g
-
Current - Continuous Drain (Id) @ 25℃:
14A Tc
13A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
125W Tc
3.8W Ta 110W Tc
Turn Off Delay Time:
53 ns
53 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2011
1998
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
250V
-150V
Current Rating:
14A
-13A
Number of Channels:
1
-
Element Configuration:
Single
Single
Power Dissipation:
125W
110W
Turn On Delay Time:
11 ns
14 ns
FET Type:
N-Channel
P-Channel
Rds On (Max) @ Id, Vgs:
280mOhm @ 8.4A, 10V
290m Ω @ 6.6A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1300pF @ 25V
860pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
68nC @ 10V
66nC @ 10V
Rise Time:
24ns
36ns
Drain to Source Voltage (Vdss):
250V
-
Vgs (Max):
±20V
±20V
Fall Time (Typ):
49 ns
37 ns
Continuous Drain Current (ID):
14A
-13A
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
250V
-150V
Input Capacitance:
1.3nF
-
Drain to Source Resistance:
280mOhm
-
Rds On Max:
280 mΩ
-
Height:
9.01mm
4.826mm
Length:
10.41mm
10.668mm
Width:
4.7mm
9.65mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead, Lead Free
Factory Lead Time:
-
12 Weeks
Contact Plating:
-
Tin
Transistor Element Material:
-
SILICON
Series:
-
HEXFET®
JESD-609 Code:
-
e3
Number of Terminations:
-
2
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Resistance:
-
290mOhm
Additional Feature:
-
AVALANCHE RATED, HIGH RELIABILITY
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
JESD-30 Code:
-
R-PSSO-G2
Operating Mode:
-
ENHANCEMENT MODE
Case Connection:
-
DRAIN
Transistor Application:
-
SWITCHING
Threshold Voltage:
-
-4V
Pulsed Drain Current-Max (IDM):
-
44A
Dual Supply Voltage:
-
150V
Nominal Vgs:
-
-4 V
REACH SVHC:
-
No SVHC
IRF644

IRF644

Vishay Siliconix