IRF644 alternative parts: IRF6665TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 250V 14A TO-220AB
MOSFET N-CH 100V 4.2A DIRECTFET
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
DirectFET™ Isometric SH
Number of Pins:
3
3
Supplier Device Package:
TO-220AB
-
Weight:
6.000006g
-
Current - Continuous Drain (Id) @ 25℃:
14A Tc
4.2A Ta 19A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
125W Tc
2.2W Ta 42W Tc
Turn Off Delay Time:
53 ns
14 ns
Operating Temperature:
-55°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2011
2006
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
250V
100V
Current Rating:
14A
4.2A
Number of Channels:
1
-
Element Configuration:
Single
Single
Power Dissipation:
125W
42W
Turn On Delay Time:
11 ns
7.4 ns
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
280mOhm @ 8.4A, 10V
62m Ω @ 5A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
5V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1300pF @ 25V
530pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
68nC @ 10V
13nC @ 10V
Rise Time:
24ns
2.8ns
Drain to Source Voltage (Vdss):
250V
-
Vgs (Max):
±20V
±20V
Fall Time (Typ):
49 ns
4.3 ns
Continuous Drain Current (ID):
14A
3.4A
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
250V
100V
Input Capacitance:
1.3nF
-
Drain to Source Resistance:
280mOhm
-
Rds On Max:
280 mΩ
-
Height:
9.01mm
506μm
Length:
10.41mm
4.826mm
Width:
4.7mm
3.95mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
12 Weeks
Contact Plating:
-
Tin
Transistor Element Material:
-
SILICON
Series:
-
HEXFET®
JESD-609 Code:
-
e1
Number of Terminations:
-
2
ECCN Code:
-
EAR99
Additional Feature:
-
HIGH RELIABILITY
Terminal Position:
-
BOTTOM
JESD-30 Code:
-
R-XBCC-N2
Operating Mode:
-
ENHANCEMENT MODE
Case Connection:
-
DRAIN
Transistor Application:
-
SWITCHING
Threshold Voltage:
-
5V
Drain-source On Resistance-Max:
-
0.062Ohm
Nominal Vgs:
-
5 V
REACH SVHC:
-
No SVHC
IRF644

IRF644

Vishay Siliconix