IRF644 alternative parts: IRF640NSTRLPBF
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 250V 14A TO-220AB | MOSFET N-CH 200V 18A D2PAK |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-220AB | - |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 14A Tc | 18A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 125W Tc | 150W Tc |
Turn Off Delay Time: | 53 ns | 23 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~175°C TJ |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2011 | 2004 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 250V | 200V |
Current Rating: | 14A | 18A |
Number of Channels: | 1 | 1 |
Element Configuration: | Single | Single |
Power Dissipation: | 125W | 150W |
Turn On Delay Time: | 11 ns | 10 ns |
FET Type: | N-Channel | N-Channel |
Rds On (Max) @ Id, Vgs: | 280mOhm @ 8.4A, 10V | 150m Ω @ 11A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1300pF @ 25V | 1160pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 68nC @ 10V | 67nC @ 10V |
Rise Time: | 24ns | 19ns |
Drain to Source Voltage (Vdss): | 250V | - |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 49 ns | 5.5 ns |
Continuous Drain Current (ID): | 14A | 18A |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | 250V | 200V |
Input Capacitance: | 1.3nF | - |
Drain to Source Resistance: | 280mOhm | - |
Rds On Max: | 280 mΩ | - |
Height: | 9.01mm | 5.084mm |
Length: | 10.41mm | 10.668mm |
Width: | 4.7mm | 9.65mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead, Lead Free |
Factory Lead Time: | - | 12 Weeks |
Transistor Element Material: | - | SILICON |
Series: | - | HEXFET® |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 2 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Resistance: | - | 150mOhm |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | AVALANCHE RATED, HIGH RELIABILITY, ULTRA-LOW RESISTANCE |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
JESD-30 Code: | - | R-PSSO-G2 |
Operating Mode: | - | ENHANCEMENT MODE |
Case Connection: | - | DRAIN |
Transistor Application: | - | SWITCHING |
Threshold Voltage: | - | 4V |
Pulsed Drain Current-Max (IDM): | - | 72A |
Dual Supply Voltage: | - | 200V |
Avalanche Energy Rating (Eas): | - | 247 mJ |
Recovery Time: | - | 251 ns |
Max Junction Temperature (Tj): | - | 175°C |
Nominal Vgs: | - | 4 V |
REACH SVHC: | - | No SVHC |
IRF644
Vishay SiliconixUnited States