IRF644 alternative parts: IRF6216TRPBF-1
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 250V 14A TO-220AB | Small Signal Field-Effect Transistor, 2.2A I(D), 150V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | TO-261-4, TO-261AA |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-220AB | SOT-223 |
Weight: | 6.000006g | - |
Current - Continuous Drain (Id) @ 25℃: | 14A Tc | 2.2A (Ta) |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 125W Tc | 2.5W (Ta) |
Turn Off Delay Time: | 53 ns | - |
Operating Temperature: | -55°C~150°C TJ | -55°C ~ 150°C (TJ) |
Packaging: | Tube | - |
Published: | 2011 | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 250V | - |
Current Rating: | 14A | - |
Number of Channels: | 1 | - |
Element Configuration: | Single | - |
Power Dissipation: | 125W | - |
Turn On Delay Time: | 11 ns | - |
FET Type: | N-Channel | P-Channel |
Rds On (Max) @ Id, Vgs: | 280mOhm @ 8.4A, 10V | 240mOhm @ 1.3A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 5V @ 250µA |
Input Capacitance (Ciss) (Max) @ Vds: | 1300pF @ 25V | 1280 pF @ 25 V |
Gate Charge (Qg) (Max) @ Vgs: | 68nC @ 10V | 49 nC @ 10 V |
Rise Time: | 24ns | - |
Drain to Source Voltage (Vdss): | 250V | 150 V |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 49 ns | - |
Continuous Drain Current (ID): | 14A | - |
Gate to Source Voltage (Vgs): | 20V | - |
Drain to Source Breakdown Voltage: | 250V | - |
Input Capacitance: | 1.3nF | - |
Drain to Source Resistance: | 280mOhm | - |
Rds On Max: | 280 mΩ | - |
Height: | 9.01mm | - |
Length: | 10.41mm | - |
Width: | 4.7mm | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Number of Terminals: | - | 8 |
Transistor Element Material: | - | SILICON |
Package: | - | Tape & Reel (TR) |
Mfr: | - | Infineon Technologies |
Product Status: | - | Obsolete |
Package Description: | - | HALOGEN FREE AND ROHS COMPLIANT, SOP-8 |
Package Style: | - | SMALL OUTLINE |
Moisture Sensitivity Levels: | - | 1 |
Package Body Material: | - | PLASTIC/EPOXY |
Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | IRF6216TRPBF-1 |
Package Shape: | - | RECTANGULAR |
Manufacturer: | - | Infineon Technologies AG |
Part Life Cycle Code: | - | End Of Life |
Ihs Manufacturer: | - | INFINEON TECHNOLOGIES AG |
Risk Rank: | - | 5.29 |
Drain Current-Max (ID): | - | 2.2 A |
Series: | - | HEXFET® |
ECCN Code: | - | EAR99 |
Technology: | - | MOSFET (Metal Oxide) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Reach Compliance Code: | - | compliant |
JESD-30 Code: | - | R-PDSO-G8 |
Configuration: | - | SINGLE WITH BUILT-IN DIODE |
Operating Mode: | - | ENHANCEMENT MODE |
Polarity/Channel Type: | - | P-CHANNEL |
JEDEC-95 Code: | - | MS-012AA |
Drain-source On Resistance-Max: | - | 0.24 Ω |
DS Breakdown Voltage-Min: | - | 150 V |
FET Technology: | - | METAL-OXIDE SEMICONDUCTOR |
FET Feature: | - | - |
IRF644
Vishay SiliconixUnited States