IRF644 alternative parts: IRF6623TRPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 250V 14A TO-220AB
MOSFET N-CH 20V 16A DIRECTFET
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
DirectFET™ Isometric ST
Number of Pins:
3
5
Supplier Device Package:
TO-220AB
-
Weight:
6.000006g
-
Current - Continuous Drain (Id) @ 25℃:
14A Tc
16A Ta 55A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
4.5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
125W Tc
1.4W Ta 42W Tc
Turn Off Delay Time:
53 ns
12 ns
Operating Temperature:
-55°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2011
2006
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
250V
20V
Current Rating:
14A
16A
Number of Channels:
1
-
Element Configuration:
Single
-
Power Dissipation:
125W
42W
Turn On Delay Time:
11 ns
9.7 ns
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
280mOhm @ 8.4A, 10V
5.7m Ω @ 15A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
2.2V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1300pF @ 25V
1360pF @ 10V
Gate Charge (Qg) (Max) @ Vgs:
68nC @ 10V
17nC @ 4.5V
Rise Time:
24ns
40ns
Drain to Source Voltage (Vdss):
250V
-
Vgs (Max):
±20V
±20V
Fall Time (Typ):
49 ns
4.5 ns
Continuous Drain Current (ID):
14A
55mA
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
250V
20V
Input Capacitance:
1.3nF
-
Drain to Source Resistance:
280mOhm
-
Rds On Max:
280 mΩ
-
Height:
9.01mm
506μm
Length:
10.41mm
4.826mm
Width:
4.7mm
3.95mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
12 Weeks
Transistor Element Material:
-
SILICON
Series:
-
HEXFET®
JESD-609 Code:
-
e1
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Resistance:
-
5.7MOhm
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Position:
-
BOTTOM
JESD-30 Code:
-
R-XBCC-N3
Configuration:
-
SINGLE WITH BUILT-IN DIODE
Operating Mode:
-
ENHANCEMENT MODE
Case Connection:
-
DRAIN
Transistor Application:
-
SWITCHING
Threshold Voltage:
-
2.2V
Avalanche Energy Rating (Eas):
-
43 mJ
Nominal Vgs:
-
2.2 V
REACH SVHC:
-
No SVHC
IRF644

IRF644

Vishay Siliconix