KSA992FBU alternative parts: BC308A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 120V 0.05A TO-92
TRANS PNP 25V 0.1A TO-92
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
7 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
179mg
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
120V
25V
Collector-Emitter Saturation Voltage:
-90mV
-
Number of Elements:
1
1
hFEMin:
200
120
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Bulk
Published:
2004
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
-120V
-25V
Max Power Dissipation:
500mW
500mW
Terminal Position:
BOTTOM
-
Current Rating:
-50mA
-100mA
Frequency:
100MHz
130MHz
Base Part Number:
KSA992
BC308
Element Configuration:
Single
Single
Power Dissipation:
500mW
500mW
Transistor Application:
AMPLIFIER
-
Gain Bandwidth Product:
100MHz
130MHz
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
120V
25V
Max Collector Current:
50mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
300 @ 1mA 6V
120 @ 2mA 5V
Current - Collector Cutoff (Max):
1μA
15nA
Vce Saturation (Max) @ Ib, Ic:
300mV @ 1mA, 10mA
500mV @ 5mA, 100mA
Transition Frequency:
100MHz
-
Collector Base Voltage (VCBO):
-120V
-5V
Emitter Base Voltage (VEBO):
-5V
5V
Height:
4.58mm
-
Length:
4.58mm
-
Width:
3.86mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
100mA
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Polarity:
-
PNP
Power - Max:
-
500mW
Voltage - Collector Emitter Breakdown (Max):
-
25V
Frequency - Transition:
-
130MHz
KSA992FBU

KSA992FBU

(In Stock: 100000)

ON Semiconductor