KSP2222ATF alternative parts: KSP20
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R | Description: RF Small Signal Bipolar Transistor, 0.1A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, TO-92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - |
Number of Pins: | 3 | - |
Weight: | 240mg | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 40V | - |
Collector-Emitter Saturation Voltage: | 1V | - |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | - |
Operating Temperature: | 150°C TJ | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2004 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Voltage - Rated DC: | 40V | - |
Max Power Dissipation: | 625mW | - |
Terminal Position: | BOTTOM | BOTTOM |
Current Rating: | 600mA | - |
Frequency: | 300MHz | - |
Base Part Number: | KSP2222 | - |
Element Configuration: | Single | - |
Power Dissipation: | 625mW | - |
Gain Bandwidth Product: | 300MHz | - |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | - |
Collector Emitter Voltage (VCEO): | 40V | - |
Max Collector Current: | 600mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10mV | - |
Current - Collector Cutoff (Max): | 10nA ICBO | - |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 50mA, 500mA | - |
Transition Frequency: | 300MHz | - |
Max Breakdown Voltage: | 40V | - |
Collector Base Voltage (VCBO): | 75V | - |
Emitter Base Voltage (VEBO): | 6V | - |
Turn Off Time-Max (toff): | 285ns | - |
Height: | 4.58mm | - |
Length: | 4.58mm | - |
Width: | 3.86mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Number of Terminals: | - | 3 |
Part Life Cycle Code: | - | Obsolete |
Ihs Manufacturer: | - | SAMSUNG SEMICONDUCTOR INC |
Package Description: | - | CYLINDRICAL, O-PBCY-W3 |
Operating Temperature-Max: | - | 150 °C |
Package Body Material: | - | PLASTIC/EPOXY |
Package Shape: | - | ROUND |
Package Style: | - | CYLINDRICAL |
Transition Frequency-Nom (fT): | - | 620 MHz |
Terminal Form: | - | WIRE |
Reach Compliance Code: | - | unknown |
JESD-30 Code: | - | O-PBCY-W3 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE |
JEDEC-95 Code: | - | TO-92 |
Power Dissipation-Max (Abs): | - | 0.35 W |
Collector Current-Max (IC): | - | 0.1 A |
DC Current Gain-Min (hFE): | - | 25 |
Collector-Emitter Voltage-Max: | - | 30 V |
Highest Frequency Band: | - | VERY HIGH FREQUENCY BAND |
Collector-Base Capacitance-Max: | - | 0.65 pF |
Power Dissipation Ambient-Max: | - | 1 W |

KSP2222ATF
ON SemiconductorUnited States