KSP2222ATF alternative parts: KSP27TA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R
TRANS NPN DARL 60V 0.5A TO-92
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Weight:
240mg
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
60V
Collector-Emitter Saturation Voltage:
1V
1.5V
Number of Elements:
1
1
hFEMin:
100
10000
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Box (TB)
Published:
2004
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
40V
60V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
-
Current Rating:
600mA
500mA
Frequency:
300MHz
-
Base Part Number:
KSP2222
-
Element Configuration:
Single
Single
Power Dissipation:
625mW
-
Gain Bandwidth Product:
300MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN - Darlington
Collector Emitter Voltage (VCEO):
40V
60V
Max Collector Current:
600mA
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10mV
10000 @ 100mA 5V
Current - Collector Cutoff (Max):
10nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
1.5V @ 100μA, 100mA
Transition Frequency:
300MHz
-
Max Breakdown Voltage:
40V
-
Collector Base Voltage (VCBO):
75V
60V
Emitter Base Voltage (VEBO):
6V
10V
Turn Off Time-Max (toff):
285ns
-
Height:
4.58mm
-
Length:
4.58mm
-
Width:
3.86mm
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
500mA
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Polarity:
-
NPN
Power - Max:
-
625mW
Voltage - Collector Emitter Breakdown (Max):
-
60V
KSP2222ATF

KSP2222ATF

ON Semiconductor