KSP2222ATF alternative parts: KSP2222ATA
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R | Trans GP BJT NPN 40V 0.6A 625mW 3-Pin TO-92 Fan-Fold |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - |
Number of Pins: | 3 | - |
Weight: | 240mg | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 40V | - |
Collector-Emitter Saturation Voltage: | 1V | - |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | - |
Operating Temperature: | 150°C TJ | - |
Packaging: | Tape & Reel (TR) | FAN-FOLD |
Published: | 2004 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Voltage - Rated DC: | 40V | - |
Max Power Dissipation: | 625mW | - |
Terminal Position: | BOTTOM | - |
Current Rating: | 600mA | - |
Frequency: | 300MHz | 300(MHz) |
Base Part Number: | KSP2222 | - |
Element Configuration: | Single | - |
Power Dissipation: | 625mW | 0.625(W) |
Gain Bandwidth Product: | 300MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | - |
Collector Emitter Voltage (VCEO): | 40V | - |
Max Collector Current: | 600mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10mV | - |
Current - Collector Cutoff (Max): | 10nA ICBO | - |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 50mA, 500mA | - |
Transition Frequency: | 300MHz | - |
Max Breakdown Voltage: | 40V | - |
Collector Base Voltage (VCBO): | 75V | - |
Emitter Base Voltage (VEBO): | 6V | - |
Turn Off Time-Max (toff): | 285ns | - |
Height: | 4.58mm | - |
Length: | 4.58mm | - |
Width: | 3.86mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Emitter-Base Voltage: | - | 6(V) |
Operating Temperature Classification: | - | Military |
Package Type: | - | TO-92 |
Transistor Polarity: | - | NPN |
Collector-Base Voltage: | - | 75(V) |
Category: | - | Bipolar Small Signal |
Operating Temp Range: | - | -55C to 150C |
Collector Current (DC): | - | 0.6(A) |
Rad Hardened: | - | No |
DC Current Gain: | - | 35 |
Mounting: | - | Through Hole |
Pin Count: | - | 3 |
Configuration: | - | Single |
Output Power: | - | Not Required(W) |

KSP2222ATF
ON SemiconductorUnited States