KSP2222ATF alternative parts: KSP2222ABU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
ACTIVE (Last Updated: 13 hours ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
240mg
179mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
40V
45V
Collector-Emitter Saturation Voltage:
1V
1V
Number of Elements:
1
1
hFEMin:
100
100
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tape & Reel (TR)
Bulk
Published:
2004
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
40V
40V
Max Power Dissipation:
625mW
625mW
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
600mA
600mA
Frequency:
300MHz
300MHz
Base Part Number:
KSP2222
KSP2222
Element Configuration:
Single
Single
Power Dissipation:
625mW
625mW
Gain Bandwidth Product:
300MHz
300MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
40V
40V
Max Collector Current:
600mA
600mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10mV
100 @ 150mA 10V
Current - Collector Cutoff (Max):
10nA ICBO
10nA ICBO
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
1V @ 50mA, 500mA
Transition Frequency:
300MHz
300MHz
Max Breakdown Voltage:
40V
40V
Collector Base Voltage (VCBO):
75V
75V
Emitter Base Voltage (VEBO):
6V
6V
Turn Off Time-Max (toff):
285ns
285ns
Height:
4.58mm
4.58mm
Length:
4.58mm
4.58mm
Width:
3.86mm
3.86mm
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
REACH SVHC:
-
No SVHC
KSP2222ATF

KSP2222ATF

ON Semiconductor