KSP2222ATF alternative parts: KSP2907ATF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R | Bipolar Transistors - BJT PNP Si Transistor Epitaxial |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | ACTIVE (Last Updated: 16 hours ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Weight: | 240mg | 240mg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 40V | 60V |
Collector-Emitter Saturation Voltage: | 1V | -1.6V |
Number of Elements: | 1 | 1 |
hFEMin: | 100 | 100 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2004 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Voltage - Rated DC: | 40V | -60V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Current Rating: | 600mA | -600mA |
Frequency: | 300MHz | 200MHz |
Base Part Number: | KSP2222 | KSP2907A |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Gain Bandwidth Product: | 300MHz | 200MHz |
Polarity/Channel Type: | NPN | PNP |
Transistor Type: | NPN | PNP |
Collector Emitter Voltage (VCEO): | 40V | 60V |
Max Collector Current: | 600mA | 600mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10mV | 100 @ 150mA 10V |
Current - Collector Cutoff (Max): | 10nA ICBO | 10nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 50mA, 500mA | 1.6V @ 50mA, 500mA |
Transition Frequency: | 300MHz | 200MHz |
Max Breakdown Voltage: | 40V | 60V |
Collector Base Voltage (VCBO): | 75V | -60V |
Emitter Base Voltage (VEBO): | 6V | -5V |
Turn Off Time-Max (toff): | 285ns | - |
Height: | 4.58mm | 4.7mm |
Length: | 4.58mm | 4.7mm |
Width: | 3.86mm | 3.93mm |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Transistor Application: | - | AMPLIFIER |
Turn On Time-Max (ton): | - | 45ns |

KSP2222ATF
ON SemiconductorUnited States