KSP2222ATF alternative parts: KSP2907ATA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R
Trans GP BJT PNP 60V 0.6A 625mW 3-Pin TO-92 Fan-Fold
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
-
Number of Pins:
3
-
Weight:
240mg
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
40V
-
Collector-Emitter Saturation Voltage:
1V
-
Number of Elements:
1
-
hFEMin:
100
-
Operating Temperature:
150°C TJ
-
Packaging:
Tape & Reel (TR)
-
Published:
2004
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
40V
-
Max Power Dissipation:
625mW
-
Terminal Position:
BOTTOM
-
Current Rating:
600mA
-
Frequency:
300MHz
-
Base Part Number:
KSP2222
-
Element Configuration:
Single
-
Power Dissipation:
625mW
-
Gain Bandwidth Product:
300MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
-
Collector Emitter Voltage (VCEO):
40V
-
Max Collector Current:
600mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10mV
-
Current - Collector Cutoff (Max):
10nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
-
Transition Frequency:
300MHz
-
Max Breakdown Voltage:
40V
-
Collector Base Voltage (VCBO):
75V
-
Emitter Base Voltage (VEBO):
6V
-
Turn Off Time-Max (toff):
285ns
-
Height:
4.58mm
-
Length:
4.58mm
-
Width:
3.86mm
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
KSP2222ATF

KSP2222ATF

ON Semiconductor