LM337T alternative parts: LM337D2TG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN NEG ADJ 1.5A TO220-3
ON SEMICONDUCTOR - LM337D2TG - IC, NEG VOLTAGE REGULATOR, -37V, D2PAK-3
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 6 days ago)
ACTIVE (Last Updated: 21 hours ago)
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Number of Pins:
3
3
Weight:
1.214g
-
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tube
Tube
Published:
2009
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Packing Method:
RAIL
RAIL
Max Power Dissipation:
20W
-
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
1.5A
1.5A
Base Part Number:
LM337
LM337
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
-40V
-40V
Output Voltage:
-37V
-37V
Output Type:
Adjustable
Adjustable
Max Output Current:
1.5A
1.5A
Output Configuration:
Negative
Negative
Max Output Voltage:
-37V
-1.2V
Number of Regulators:
1
1
Min Input Voltage:
-4.2V
-4.2V
Protection Features:
Over Temperature, Short Circuit
Over Current, Over Temperature
PSRR:
60dB (120Hz)
77dB (120Hz)
Reference Voltage:
-1.287V
-1.287V
Dropout Voltage1-Nom:
3V
3V
Min Output Voltage:
-1.2V
-37V
Power Supply Rejection Ratio (PSRR):
60dB
77dB
Height:
8.89mm
4.57mm
Length:
10.16mm
10.24mm
Width:
4.7mm
9.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
2 Weeks
Contact Plating:
-
Tin
Manufacturer Package Identifier:
-
CASE 936−03 ISSUE E
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
R-PSSO-G2
Current - Supply (Max):
-
10mA
Current - Quiescent (Iq):
-
6mA
Halogen Free:
-
Halogen Free
Dropout Voltage:
-
2.25V
LM337T

LM337T

(In Stock: 39)

ON Semiconductor