LM337T alternative parts: LM338T/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LINEAR POS ADJ 5A TO220-3
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 6 days ago)
ACTIVE (Last Updated: 3 days ago)
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
1.214g
2.299997g
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tube
Tube
Published:
2009
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Packing Method:
RAIL
-
Max Power Dissipation:
20W
25W
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
1.5A
5A
Base Part Number:
LM337
LM338
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
-40V
-
Output Voltage:
-37V
37V
Output Type:
Adjustable
Adjustable
Max Output Current:
1.5A
5A
Output Configuration:
Negative
Positive
Max Output Voltage:
-37V
37V
Number of Regulators:
1
-
Min Input Voltage:
-4.2V
4.2V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
PSRR:
60dB (120Hz)
75dB ~ 60dB (120Hz)
Reference Voltage:
-1.287V
1.29V
Dropout Voltage1-Nom:
3V
2.7V
Min Output Voltage:
-1.2V
1.2V
Power Supply Rejection Ratio (PSRR):
60dB
75dB
Height:
8.89mm
4.7mm
Length:
10.16mm
14.986mm
Width:
4.7mm
10.16mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Tin
Termination:
-
Through Hole
Power Rating:
-
25W
Max Supply Voltage:
-
40V
Min Supply Voltage:
-
3V
Power Dissipation:
-
25W
Quiescent Current:
-
3mA
Voltage - Output (Min/Fixed):
-
1.24V
Dropout Voltage:
-
3mV
Load Regulation-Max(%):
-
1%
Line Regulation-Max (%/V):
-
0.06
Thickness:
-
4.572mm
LM337T

LM337T

(In Stock: 39)

ON Semiconductor