LM337T alternative parts: LM337LZ/NOPB
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN NEG ADJ 1.5A TO220-3 | IC REG LIN NEG ADJ 100MA TO92-3 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 6 days ago) | ACTIVE (Last Updated: 3 days ago) |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | 453.59237mg |
Operating Temperature: | 0°C~125°C | -25°C~125°C |
Packaging: | Tube | Bulk |
Published: | 2009 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) |
Packing Method: | RAIL | - |
Max Power Dissipation: | 20W | - |
Terminal Position: | SINGLE | BOTTOM |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 1.5A | 1A |
Base Part Number: | LM337 | LM337 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | -40V | -40V |
Output Voltage: | -37V | -1.2V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1.5A | 100mA |
Output Configuration: | Negative | Negative |
Max Output Voltage: | -37V | -1.2V |
Number of Regulators: | 1 | - |
Min Input Voltage: | -4.2V | -4.2V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
PSRR: | 60dB (120Hz) | 60dB (120Hz) |
Reference Voltage: | -1.287V | 1.3V |
Dropout Voltage1-Nom: | 3V | 2.2V |
Min Output Voltage: | -1.2V | -37V |
Power Supply Rejection Ratio (PSRR): | 60dB | 80dB |
Height: | 8.89mm | 5.34mm |
Length: | 10.16mm | 4.3mm |
Width: | 4.7mm | 4.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 6 Weeks |
Tolerance: | - | 3% |
Termination: | - | Through Hole |
Power Rating: | - | 625mW |
Max Supply Voltage: | - | 40V |
Min Supply Voltage: | - | 3V |
Quiescent Current: | - | 3mA |
Voltage - Output (Min/Fixed): | - | -1.2V |
Dropout Voltage: | - | 115mV |
Min Current Limit: | - | 100mA |
Thickness: | - | 3.6mm |
LM337T
(In Stock: 39)
ON SemiconductorUnited States