LM337T alternative parts: LM337IMP/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN NEG ADJ 1.5A TO220-3
TEXAS INSTRUMENTS LM337IMP/NOPB V REG ADJ -1.2/37V, SOT-223-4, 337, REEL
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 6 days ago)
ACTIVE (Last Updated: 3 days ago)
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-261-4, TO-261AA
Number of Pins:
3
4
Weight:
1.214g
188.014037mg
Operating Temperature:
0°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2009
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
4
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Packing Method:
RAIL
TR
Max Power Dissipation:
20W
2W
Terminal Position:
SINGLE
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.3mm
Current Rating:
1.5A
-
Base Part Number:
LM337
LM337
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
-40V
-40V
Output Voltage:
-37V
-37V
Output Type:
Adjustable
Adjustable
Max Output Current:
1.5A
1A
Output Configuration:
Negative
Negative
Max Output Voltage:
-37V
-37V
Number of Regulators:
1
1
Min Input Voltage:
-4.2V
-4.2V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
PSRR:
60dB (120Hz)
60dB (120Hz)
Reference Voltage:
-1.287V
-1.287V
Dropout Voltage1-Nom:
3V
2.4V
Min Output Voltage:
-1.2V
-1.2V
Power Supply Rejection Ratio (PSRR):
60dB
77dB
Height:
8.89mm
1.8mm
Length:
10.16mm
6.5mm
Width:
4.7mm
3.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
6 Weeks
Tolerance:
-
3%
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Power Dissipation:
-
2W
Quiescent Current:
-
3mA
Dropout Voltage:
-
2.4V
Thickness:
-
1.6mm
LM337T

LM337T

(In Stock: 39)

ON Semiconductor