LM337T alternative parts: LM337LMX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 100MA 8SOIC
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 6 days ago)
NRND (Last Updated: 3 days ago)
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
3
8
Weight:
1.214g
-
Operating Temperature:
0°C~125°C
-25°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2009
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Obsolete
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin/Lead (Sn/Pb)
Packing Method:
RAIL
TR
Max Power Dissipation:
20W
625mW
Terminal Position:
SINGLE
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
-
Current Rating:
1.5A
-
Base Part Number:
LM337
LM337
Pin Count:
3
8
Number of Outputs:
1
1
Voltage - Input (Max):
-40V
-40V
Output Voltage:
-37V
-1.2V
Output Type:
Adjustable
Adjustable
Max Output Current:
1.5A
100mA
Output Configuration:
Negative
Negative
Max Output Voltage:
-37V
-
Number of Regulators:
1
1
Min Input Voltage:
-4.2V
-4.2V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
PSRR:
60dB (120Hz)
60dB (120Hz)
Reference Voltage:
-1.287V
1.3V
Dropout Voltage1-Nom:
3V
2.2V
Min Output Voltage:
-1.2V
-
Power Supply Rejection Ratio (PSRR):
60dB
-
Height:
8.89mm
1.75mm
Length:
10.16mm
4.9mm
Width:
4.7mm
3.91mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
235
Power Dissipation:
-
625mW
Quiescent Current:
-
3mA
Dropout Voltage:
-
115mV
Min Current Limit:
-
100mA
Thickness:
-
1.58mm
LM337T

LM337T

(In Stock: 39)

ON Semiconductor