LM337T alternative parts: LM337KTTR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN NEG ADJ 1.5A TO220-3 | IC REG LINEAR NEG ADJ 1.5A DDPAK |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 6 days ago) | ACTIVE (Last Updated: 2 days ago) |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | TO-263-4, D2Pak (3 Leads + Tab), TO-263AA |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | 1.442906g |
Operating Temperature: | 0°C~125°C | 0°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2009 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Packing Method: | RAIL | TR |
Max Power Dissipation: | 20W | - |
Terminal Position: | SINGLE | SINGLE |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Current Rating: | 1.5A | - |
Base Part Number: | LM337 | LM337 |
Pin Count: | 3 | 4 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | -40V | -40V |
Output Voltage: | -37V | -37V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1.5A | 1.5A |
Output Configuration: | Negative | Negative |
Max Output Voltage: | -37V | -37V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | -4.2V | -4.2V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
PSRR: | 60dB (120Hz) | 77dB (120Hz) |
Reference Voltage: | -1.287V | -1.287V |
Dropout Voltage1-Nom: | 3V | 2V |
Min Output Voltage: | -1.2V | -1.2V |
Power Supply Rejection Ratio (PSRR): | 60dB | 77dB |
Height: | 8.89mm | 4.83mm |
Length: | 10.16mm | 10.18mm |
Width: | 4.7mm | 8.41mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Tin |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 245 |
Quiescent Current: | - | 1.5mA |
Dropout Voltage: | - | 3V |
Min Current Limit: | - | 1.5A |
Thickness: | - | 4.44mm |
LM337T
(In Stock: 39)
ON SemiconductorUnited States