LTC3305IFE#PBF alternative parts: BQ20Z80ADBTR-V110

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BATTERY BALANCER
IC GAS GAUGE BQ29312A 38-TSSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
10 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
38-TFSOP (0.173, 4.40mm Width) Exposed Pad
38-TFSOP (0.173, 4.40mm Width)
Number of Pins:
38
38
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
2015
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Base Part Number:
LTC3305
BQ20Z80
Function:
Battery Balancer
Battery Monitor
Max Supply Voltage:
64V
3.6V
Output Current:
10A
-
Fault Protection:
Over Current, Over Temperature
Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry:
Lead Acid
Lithium Ion/Polymer
Number of Cells:
1 ~ 4
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Surface Mount:
-
YES
Weight:
-
124.000814mg
Series:
-
Impedance Track™
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
38
ECCN Code:
-
EAR99
HTS Code:
-
8542.39.00.01
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.5mm
Output Voltage:
-
400mV
Operating Supply Voltage:
-
3.3V
Number of Channels:
-
1
Interface:
-
SMBus
Min Supply Voltage:
-
3V
Analog IC - Other Type:
-
POWER SUPPLY MANAGEMENT CIRCUIT
Operating Supply Current:
-
375μA
Adjustable Threshold:
-
YES
Height:
-
1.2mm
Length:
-
9.7mm
Width:
-
4.4mm
Thickness:
-
1mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
LTC3305IFE#PBF

LTC3305IFE#PBF

(In Stock: 28)

Linear Technology/Analog Devices