LTC3305IFE#PBF alternative parts: BQ77908ADBT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BATTERY BALANCER | Battery Protection Li-Ion/Li-Pol 38-Pin TSSOP Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | 38-TFSOP (0.173, 4.40mm Width) |
Number of Pins: | 38 | 38 |
Operating Temperature: | -40°C~125°C TJ | -25°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 2015 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Base Part Number: | LTC3305 | BQ77908 |
Function: | Battery Balancer | Multi-Function Controller |
Max Supply Voltage: | 64V | 46V |
Output Current: | 10A | - |
Fault Protection: | Over Current, Over Temperature | Over Current, Over Temperature, Over/Under Voltage, Short Circuit |
Battery Chemistry: | Lead Acid | Lithium Ion/Polymer |
Number of Cells: | 1 ~ 4 | 4 ~ 8 |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
Surface Mount: | - | YES |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 38 |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 28.8V |
Terminal Pitch: | - | 0.5mm |
Max Output Current: | - | 10mA |
Operating Supply Voltage: | - | 35V |
Number of Channels: | - | 1 |
Interface: | - | I2C |
Min Supply Voltage: | - | 5.6V |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Operating Supply Current: | - | 50μA |
Adjustable Threshold: | - | YES |
Max Output Voltage: | - | 3.55V |
Min Output Voltage: | - | 3.1V |
Number of Batteries: | - | 8 |
Height: | - | 1.2mm |
Length: | - | 9.7mm |
Width: | - | 4.4mm |
Thickness: | - | 1mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

LTC3305IFE#PBF
(In Stock: 28)
Linear Technology/Analog DevicesUnited States