LTC3305IFE#PBF alternative parts: MAX11080GUU/V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BATTERY BALANCER
MAXIM INTEGRATED PRODUCTS MAX11080GUU/V IC, LI/BATTERY MANAGEMENT, 38TSSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
10 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
38-TFSOP (0.173, 4.40mm Width) Exposed Pad
38-TFSOP (0.173, 4.40mm Width)
Number of Pins:
38
38
Operating Temperature:
-40°C~125°C TJ
-40°C~105°C TA
Packaging:
Tube
Tube
Published:
2015
2010
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
LTC3305
MAX11080
Function:
Battery Balancer
Battery Monitor
Max Supply Voltage:
64V
72V
Output Current:
10A
-
Fault Protection:
Over Current, Over Temperature
Over/Under Voltage
Battery Chemistry:
Lead Acid
Lithium-Ion
Number of Cells:
1 ~ 4
1 ~ 12
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Weight:
-
203.804722mg
Series:
-
Automotive, AEC-Q100
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
38
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.39.00.01
Max Power Dissipation:
-
1.0959W
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Supply Voltage:
-
36V
Terminal Pitch:
-
0.5mm
Output Voltage:
-
3.3V
Min Supply Voltage:
-
6V
Analog IC - Other Type:
-
ANALOG CIRCUIT
Operating Supply Current:
-
50nA
Supply Current-Max (Isup):
-
0.04mA
Number of Batteries:
-
12
Length:
-
9.7mm
Height Seated (Max):
-
1.1mm
Width:
-
4.4mm
Radiation Hardening:
-
No
LTC3305IFE#PBF

LTC3305IFE#PBF

(In Stock: 28)

Linear Technology/Analog Devices