MAX7219EWG alternative parts: MAX7219CNG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24
IC DRIVER LED DISPLAY 8DGT 24DIP
Factory Lead Time:
6 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Through Hole
Package / Case:
24-SOIC (0.295, 7.50mm Width)
24-DIP (0.300, 7.62mm)
Number of Pins:
24
-
SwitchingFrequency:
10MHz
-
Operating Temperature:
-40°C~85°C
0°C~70°C
Packaging:
Tube
Tube
Published:
1997
1997
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Additional Feature:
COMMON-CATHODE
COMMON-CATHODE
Max Power Dissipation:
941mW
-
Voltage - Supply:
4V~5.5V
4V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
245
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
2.54mm
Base Part Number:
MAX7219
MAX7219
Pin Count:
24
24
Number of Outputs:
16
-
Operating Supply Voltage:
5.5V
-
Power Supplies:
5V
5V
Configuration:
7 Segment + DP
7 Segment + DP
Interface:
4-Wire Serial
4-Wire Serial
Operating Supply Current:
330mA
-
Power Dissipation:
941mW
-
Output Current:
320mA
-
Max Supply Current:
330mA
-
Min Input Voltage:
4V
-
Max Input Voltage:
5.5V
-
Output Characteristics:
TOTEM-POLE
TOTEM-POLE
Output Polarity:
TRUE
TRUE
Input Characteristics:
STANDARD
STANDARD
Display Type:
LED
LED
High Level Output Current:
-2mA
-
Low Level Output Current:
5mA
-
fmax-Min:
1.3 MHz
1.3 MHz
Number of Segments:
8
7
Multiplexed Display Capability:
YES
YES
Digits or Characters:
8 Digits
8 Digits
Height:
2.35mm
-
Length:
15.6mm
30.545mm
Width:
7.6mm
7.62mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Surface Mount:
-
NO
Terminal Finish:
-
Tin/Lead (Sn/Pb)
HTS Code:
-
8542.39.00.01
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDIP-T24
Qualification Status:
-
Not Qualified
Current - Supply:
-
330mA
Height Seated (Max):
-
4.572mm
MAX7219EWG

MAX7219EWG

(In Stock: 3000)

Maxim Integrated