MAX7219EWG alternative parts: MAX7231CFI/D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24 | IC DRVR 7 SEGMENT 8 DIGIT DICE |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 24-SOIC (0.295, 7.50mm Width) | Die |
Number of Pins: | 24 | - |
SwitchingFrequency: | 10MHz | - |
Operating Temperature: | -40°C~85°C | 0°C ~ 70°C |
Packaging: | Tube | - |
Published: | 1997 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 24 | - |
ECCN Code: | EAR99 | - |
Additional Feature: | COMMON-CATHODE | - |
Max Power Dissipation: | 941mW | - |
Voltage - Supply: | 4V~5.5V | 4.5V ~ 5.5V |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 1.27mm | - |
Base Part Number: | MAX7219 | - |
Pin Count: | 24 | - |
Number of Outputs: | 16 | - |
Operating Supply Voltage: | 5.5V | - |
Power Supplies: | 5V | - |
Configuration: | 7 Segment + DP | 7 Segment + 2 Annunciators |
Interface: | 4-Wire Serial | Parallel |
Operating Supply Current: | 330mA | - |
Power Dissipation: | 941mW | - |
Output Current: | 320mA | - |
Max Supply Current: | 330mA | - |
Min Input Voltage: | 4V | - |
Max Input Voltage: | 5.5V | - |
Output Characteristics: | TOTEM-POLE | - |
Output Polarity: | TRUE | - |
Input Characteristics: | STANDARD | - |
Display Type: | LED | LCD |
High Level Output Current: | -2mA | - |
Low Level Output Current: | 5mA | - |
fmax-Min: | 1.3 MHz | - |
Number of Segments: | 8 | - |
Multiplexed Display Capability: | YES | - |
Digits or Characters: | 8 Digits | 8 Digits |
Height: | 2.35mm | - |
Length: | 15.6mm | - |
Width: | 7.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | Dice |
Package: | - | Bulk |
Base Product Number: | - | MAX723 |
Mfr: | - | Analog Devices Inc./Maxim Integrated |
Product Status: | - | Obsolete |
Series: | - | - |
Current - Supply: | - | 30 µA |

MAX7219EWG
(In Stock: 3000)
Maxim IntegratedUnited States