MAX7219EWG alternative parts: MAX7233BFIQH D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24 | IC DRVR DECODE 8DIG 44-PLCC |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | 24-SOIC (0.295, 7.50mm Width) | PLCC-44 |
Number of Pins: | 24 | 44 |
SwitchingFrequency: | 10MHz | - |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Tube | Bulk |
Published: | 1997 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 24 | - |
ECCN Code: | EAR99 | - |
Additional Feature: | COMMON-CATHODE | - |
Max Power Dissipation: | 941mW | - |
Voltage - Supply: | 4V~5.5V | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 1.27mm | - |
Base Part Number: | MAX7219 | - |
Pin Count: | 24 | - |
Number of Outputs: | 16 | - |
Operating Supply Voltage: | 5.5V | 5.5 V |
Power Supplies: | 5V | - |
Configuration: | 7 Segment + DP | - |
Interface: | 4-Wire Serial | Parallel |
Operating Supply Current: | 330mA | 30 µA |
Power Dissipation: | 941mW | - |
Output Current: | 320mA | - |
Max Supply Current: | 330mA | - |
Min Input Voltage: | 4V | - |
Max Input Voltage: | 5.5V | - |
Output Characteristics: | TOTEM-POLE | - |
Output Polarity: | TRUE | - |
Input Characteristics: | STANDARD | - |
Display Type: | LED | LCD |
High Level Output Current: | -2mA | - |
Low Level Output Current: | 5mA | - |
fmax-Min: | 1.3 MHz | - |
Number of Segments: | 8 | 72 |
Multiplexed Display Capability: | YES | - |
Digits or Characters: | 8 Digits | - |
Height: | 2.35mm | - |
Length: | 15.6mm | - |
Width: | 7.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | Production (Last Updated: 1 month ago) |
Package: | - | Tube |
Base Product Number: | - | MAX723 |
Mfr: | - | Analog Devices Inc./Maxim Integrated |
Product Status: | - | Active |
Manufacturer Lifecycle Status: | - | PRODUCTION (Last Updated: 1 month ago) |
RoHS: | - | Compliant |
Maximum Operating Temperature: | - | + 85 C |
Minimum Operating Temperature: | - | - 20 C |
Number of Digits: | - | 4 Digit |
Mounting Styles: | - | SMD/SMT |
Series: | - | * |
Max Operating Temperature: | - | 85 °C |
Min Operating Temperature: | - | -20 °C |

MAX7219EWG
(In Stock: 3000)
Maxim IntegratedUnited States