MAX7219EWG alternative parts: MAX7234BFIQH TD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24
LCD Drivers 8-Digit Triplexed LCD Decoder Drive
Factory Lead Time:
6 Weeks
25 Weeks, 5 Days
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
24-SOIC (0.295, 7.50mm Width)
-
Number of Pins:
24
-
SwitchingFrequency:
10MHz
-
Operating Temperature:
-40°C~85°C
-
Packaging:
Tube
-
Published:
1997
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
Yes
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
24
-
ECCN Code:
EAR99
EAR99
Additional Feature:
COMMON-CATHODE
-
Max Power Dissipation:
941mW
-
Voltage - Supply:
4V~5.5V
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
1.27mm
-
Base Part Number:
MAX7219
-
Pin Count:
24
-
Number of Outputs:
16
-
Operating Supply Voltage:
5.5V
-
Power Supplies:
5V
-
Configuration:
7 Segment + DP
-
Interface:
4-Wire Serial
-
Operating Supply Current:
330mA
-
Power Dissipation:
941mW
-
Output Current:
320mA
-
Max Supply Current:
330mA
-
Min Input Voltage:
4V
-
Max Input Voltage:
5.5V
-
Output Characteristics:
TOTEM-POLE
-
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
-
Display Type:
LED
-
High Level Output Current:
-2mA
-
Low Level Output Current:
5mA
-
fmax-Min:
1.3 MHz
-
Number of Segments:
8
-
Multiplexed Display Capability:
YES
-
Digits or Characters:
8 Digits
-
Height:
2.35mm
-
Length:
15.6mm
-
Width:
7.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Package Description:
-
,
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Rohs Code:
-
Yes
Manufacturer Part Number:
-
MAX7234BFIQH+TD
Manufacturer:
-
Maxim Integrated Products
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
MAXIM INTEGRATED PRODUCTS INC
Risk Rank:
-
5.14
HTS Code:
-
8542.39.00.01
Reach Compliance Code:
-
compliant
Interface IC Type:
-
LIQUID CRYSTAL DISPLAY DRIVER
MAX7219EWG

MAX7219EWG

(In Stock: 3000)

Maxim Integrated