MAX7219EWG alternative parts: MAX7233BFIQH TD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24
IC DRVR 18 SEGMENT 44PLCC
Factory Lead Time:
6 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-SOIC (0.295, 7.50mm Width)
44-LCC (J-Lead)
Number of Pins:
24
-
SwitchingFrequency:
10MHz
-
Operating Temperature:
-40°C~85°C
-20°C ~ 85°C
Packaging:
Tube
-
Published:
1997
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
24
-
ECCN Code:
EAR99
-
Additional Feature:
COMMON-CATHODE
-
Max Power Dissipation:
941mW
-
Voltage - Supply:
4V~5.5V
4.5V ~ 5.5V
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
1.27mm
-
Base Part Number:
MAX7219
-
Pin Count:
24
-
Number of Outputs:
16
-
Operating Supply Voltage:
5.5V
4.5 V to 5.5 V
Power Supplies:
5V
-
Configuration:
7 Segment + DP
18 Segment
Interface:
4-Wire Serial
Parallel
Operating Supply Current:
330mA
-
Power Dissipation:
941mW
-
Output Current:
320mA
-
Max Supply Current:
330mA
-
Min Input Voltage:
4V
-
Max Input Voltage:
5.5V
-
Output Characteristics:
TOTEM-POLE
-
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
-
Display Type:
LED
LCD
High Level Output Current:
-2mA
-
Low Level Output Current:
5mA
-
fmax-Min:
1.3 MHz
-
Number of Segments:
8
72 Segment
Multiplexed Display Capability:
YES
-
Digits or Characters:
8 Digits
4 Characters
Height:
2.35mm
-
Length:
15.6mm
-
Width:
7.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
44-PLCC (16.59x16.59)
Package:
-
Tape & Reel (TR)
Base Product Number:
-
MAX7233
Mfr:
-
Analog Devices Inc./Maxim Integrated
Product Status:
-
Active
Maximum Operating Temperature:
-
+ 85 C
Minimum Operating Temperature:
-
- 20 C
Number of Digits:
-
4 Digit
Mounting Styles:
-
SMD/SMT
Series:
-
-
Current - Supply:
-
30 µA
MAX7219EWG

MAX7219EWG

(In Stock: 3000)

Maxim Integrated