MAX7219EWG alternative parts: MAX7219EWG T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MAXIM INTEGRATED PRODUCTS MAX7219EWG . Led Driver, 16 Outputs, 4V-5.5V in, 10MHz switch,320mA out, SOIC-24 | IC DRVR 7 SEGMNT 8 DIGIT 24SOIC |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 24 | - |
SwitchingFrequency: | 10MHz | - |
Operating Temperature: | -40°C~85°C | -40°C ~ 85°C |
Packaging: | Tube | - |
Published: | 1997 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 24 | - |
ECCN Code: | EAR99 | - |
Additional Feature: | COMMON-CATHODE | - |
Max Power Dissipation: | 941mW | - |
Voltage - Supply: | 4V~5.5V | 4V ~ 5.5V |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 1.27mm | - |
Base Part Number: | MAX7219 | - |
Pin Count: | 24 | - |
Number of Outputs: | 16 | - |
Operating Supply Voltage: | 5.5V | 4 V to 5.5 V |
Power Supplies: | 5V | - |
Configuration: | 7 Segment + DP | 7 Segment + DP |
Interface: | 4-Wire Serial | 4-Wire Serial |
Operating Supply Current: | 330mA | - |
Power Dissipation: | 941mW | - |
Output Current: | 320mA | - |
Max Supply Current: | 330mA | - |
Min Input Voltage: | 4V | - |
Max Input Voltage: | 5.5V | - |
Output Characteristics: | TOTEM-POLE | - |
Output Polarity: | TRUE | - |
Input Characteristics: | STANDARD | - |
Display Type: | LED | LED |
High Level Output Current: | -2mA | - |
Low Level Output Current: | 5mA | - |
fmax-Min: | 1.3 MHz | - |
Number of Segments: | 8 | 64 |
Multiplexed Display Capability: | YES | - |
Digits or Characters: | 8 Digits | 8 Digits |
Height: | 2.35mm | - |
Length: | 15.6mm | - |
Width: | 7.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | 24-SOIC |
Package: | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; |
Base Product Number: | - | MAX7219 |
Mfr: | - | Analog Devices Inc./Maxim Integrated |
Product Status: | - | Active |
Interface Type: | - | 3 Wire, Serial |
Maximum Operating Temperature: | - | + 85 C |
Minimum Operating Temperature: | - | - 40 C |
Number of Digits: | - | 8 |
Mounting Styles: | - | SMD/SMT |
Series: | - | - |
Supply Current-Max: | - | 330 mA |
Current - Supply: | - | 330 mA |

MAX7219EWG
(In Stock: 3000)
Maxim IntegratedUnited States