MC1455P1G alternative parts: NA555P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR MC1455P1G IC, TIMING CIRCUIT, 1455, DIP8
IC OSC SINGLE TIMER 100KHZ 8-DIP
Lifecycle Status:
OBSOLETE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
4.535924g
440.409842mg
Operating Temperature:
0°C~70°C
-40°C~105°C
Packaging:
Tube
Tube
Published:
2006
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
555 Type, Timer/Oscillator (Single)
555 Type, Timer/Oscillator (Single)
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
625mW
-
Voltage - Supply:
4.5V~16V
4.5V~16V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
10A
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
MC1455
NA555
Pin Count:
8
8
Supply Voltage-Min (Vsup):
4.5V
4.5V
Operating Supply Current:
10mA
10mA
Power Dissipation:
625mW
-
Number of Timers/Counters:
1
1
High Level Output Current:
-200mA
-200mA
Low Level Output Current:
200mA
200mA
Height:
3.429mm
5.08mm
Length:
10.16mm
9.81mm
Width:
6.604mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
6 Weeks
Frequency:
-
100kHz
Nominal Supply Current:
-
3mA
Quiescent Current:
-
15mA
Input Current:
-
15mA
Thickness:
-
3.9mm
MC1455P1G

MC1455P1G

(In Stock: 4)

ON Semiconductor