MC1488PG alternative parts: 74HC243N,652

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DRIVER QUAD 14DIP
IC TRANSCVR NON-INVERT 6V 14DIP
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Mounting Type:
Through Hole
Through Hole
Mount:
Through Hole
-
Number of Pins:
14
-
Published:
2009
2001
Packaging:
Tube
Tube
Operating Temperature:
0°C~75°C
-40°C~125°C TA
JESD-609 Code:
e3
e4
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
-
Type:
Driver
-
Terminal Finish:
Tin (Sn)
NICKEL PALLADIUM GOLD
Voltage - Supply:
±15V
2V~6V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
1
Supply Voltage:
9V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
MC1488
74HC243
Pin Count:
14
14
Qualification Status:
Not Qualified
Not Qualified
Number of Channels:
4
-
Interface:
RS-232
-
Nominal Supply Current:
34mA
-
Output Current:
10mA
-
Propagation Delay:
350 ns
-
Max Output Voltage:
10.5V
-
Differential Output:
NO
-
Protocol:
RS232
-
Input Characteristics:
GATED
-
Max Dual Supply Voltage:
9.09V
-
Number of Drivers/Receivers:
4/0
-
Min Dual Supply Voltage:
8.91V
-
Dual Supply Voltage:
9V
-
Number of Drivers:
1
-
Negative Supply Voltage-Nom:
-9V
-
Width:
6.6mm
7.62mm
Length:
19.56mm
-
Height:
3.68mm
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Elements:
-
1
Series:
-
74HC
Additional Feature:
-
WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION
Output Type:
-
3-State
Supply Voltage-Max (Vsup):
-
6V
Power Supplies:
-
2/6V
Supply Voltage-Min (Vsup):
-
2V
Load Capacitance:
-
50pF
Number of Ports:
-
2
Family:
-
HC/UH
Logic Type:
-
Transceiver, Non-Inverting
Output Polarity:
-
TRUE
Max I(ol):
-
0.006 A
Number of Bits per Element:
-
4
Prop. Delay@Nom-Sup:
-
27 ns
Control Type:
-
INDEPENDENT CONTROL
Count Direction:
-
BIDIRECTIONAL
Translation:
-
N/A
MC1488PG

MC1488PG

(In Stock: 1537)

ON Semiconductor