OPA2350PA alternative parts: OPA211AID

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SOIC
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
8
Weight:
523.190449mg
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tube
Series:
MicroAmplifier™
-
JESD-609 Code:
e4
e4
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Number of Functions:
2
1
Base Part Number:
OPA2350
OPA211
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
2
1
Operating Supply Current:
5.2mA
3.6mA
Nominal Supply Current:
15mA
6mA
Slew Rate:
22V/μs
27V/μs
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
74 dB
114 dB
Current - Input Bias:
0.5pA
60nA
Voltage - Supply, Single/Dual (±):
2.5V~5.5V
4.5V~36V ±2.25V~18V
Output Current per Channel:
40mA
30mA
Input Offset Voltage (Vos):
500μV
30μV
Bandwidth:
38MHz
-
Voltage Gain:
122dB
114dB
Power Supply Rejection Ratio (PSRR):
87.96dB
140dB
Voltage - Input Offset:
150μV
-
Max I/O Voltage:
1mV
125μV
Height:
4.57mm
1.75mm
Length:
9.81mm
4.9mm
Width:
6.35mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
-
6 Weeks
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
15V
Operating Supply Voltage:
-
18V
Output Current:
-
30mA
Architecture:
-
VOLTAGE-FEEDBACK
Gain Bandwidth Product:
-
80MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
45000 kHz
Average Bias Current-Max (IIB):
-
0.2μA
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
20V
Low-Bias:
-
NO
Micropower:
-
NO
Programmable Power:
-
NO
Dual Supply Voltage:
-
9V
Nominal Gain Bandwidth Product:
-
45MHz
Thickness:
-
1.58mm
OPA2350PA

OPA2350PA

(In Stock: 171)

Texas Instruments