OPA2350PA alternative parts: OPA2376AIDGKT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 5.5MHZ RRO 8VSSOP
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
8
Weight:
523.190449mg
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Series:
MicroAmplifier™
e-trim™
JESD-609 Code:
e4
e4
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Base Part Number:
OPA2350
OPA2376
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
2
2
Operating Supply Current:
5.2mA
760μA
Nominal Supply Current:
15mA
950μA
Slew Rate:
22V/μs
2V/μs
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
74 dB
76 dB
Current - Input Bias:
0.5pA
0.2pA
Voltage - Supply, Single/Dual (±):
2.5V~5.5V
2.2V~5.5V ±1.1V~2.75V
Output Current per Channel:
40mA
50mA
Input Offset Voltage (Vos):
500μV
25μV
Bandwidth:
38MHz
-
Voltage Gain:
122dB
134dB
Power Supply Rejection Ratio (PSRR):
87.96dB
106.02dB
Voltage - Input Offset:
150μV
5μV
Max I/O Voltage:
1mV
25μV
Height:
4.57mm
1.07mm
Length:
9.81mm
3mm
Width:
6.35mm
3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Gold
Pbfree Code:
-
yes
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
2.2V
Terminal Pitch:
-
0.65mm
Output Current:
-
40mA
Architecture:
-
VOLTAGE-FEEDBACK
Unity Gain BW-Nom:
-
5500 kHz
Average Bias Current-Max (IIB):
-
0.00001μA
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
7V
Settling Time:
-
1.6 μs
Low-Bias:
-
YES
Micropower:
-
NO
Bias Current-Max (IIB) @25C:
-
0.00001μA
Programmable Power:
-
NO
Input Offset Current-Max (IIO):
-
0.00001μA
Thickness:
-
970μm
OPA2350PA

OPA2350PA

(In Stock: 171)

Texas Instruments