OPA2350PA alternative parts: OPA2134UA/2K5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP AUDIO 8MHZ 8SOIC
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
8
Weight:
523.190449mg
75.891673mg
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Cut Tape (CT)
Series:
MicroAmplifier™
SoundPlus™
JESD-609 Code:
e4
e4
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
-
Number of Functions:
2
2
Base Part Number:
OPA2350
OPA2134
Pin Count:
8
8
Output Type:
Rail-to-Rail
-
Number of Channels:
2
-
Operating Supply Current:
5.2mA
4mA
Nominal Supply Current:
15mA
-
Slew Rate:
22V/μs
20V/μs
Amplifier Type:
General Purpose
Audio
Common Mode Rejection Ratio:
74 dB
86 dB
Current - Input Bias:
0.5pA
5pA
Voltage - Supply, Single/Dual (±):
2.5V~5.5V
5V~36V ±2.5V~18V
Output Current per Channel:
40mA
-
Input Offset Voltage (Vos):
500μV
2mV
Bandwidth:
38MHz
8MHz
Voltage Gain:
122dB
120dB
Power Supply Rejection Ratio (PSRR):
87.96dB
90dB
Voltage - Input Offset:
150μV
500μV
Max I/O Voltage:
1mV
-
Height:
4.57mm
1.75mm
Length:
9.81mm
4.9mm
Width:
6.35mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
8 Weeks
Contact Plating:
-
Gold
Number of Elements:
-
2
Pbfree Code:
-
yes
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
15V
Supply Current-Max:
-
5mA
Architecture:
-
VOLTAGE-FEEDBACK
Supply Type:
-
Dual
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
8000 kHz
Average Bias Current-Max (IIB):
-
0.0001μA
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Low-Bias:
-
YES
Micropower:
-
NO
Bias Current-Max (IIB) @25C:
-
0.0001μA
Programmable Power:
-
NO
Dual Supply Voltage:
-
9V
Nominal Gain Bandwidth Product:
-
8MHz
Input Offset Current-Max (IIO):
-
0.00005μA
Load Impedance:
-
2kOhm
Thickness:
-
1.58mm
OPA2350PA

OPA2350PA

(In Stock: 171)

Texas Instruments