OPA2350PA alternative parts: OPA211AIDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | IC OPAMP GP 80MHZ RRO 8SOIC |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | NO | YES |
Number of Pins: | 8 | 8 |
Weight: | 523.190449mg | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | MicroAmplifier™ | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 1 |
Base Part Number: | OPA2350 | OPA211 |
Pin Count: | 8 | 8 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 2 | 1 |
Operating Supply Current: | 5.2mA | 3.6mA |
Nominal Supply Current: | 15mA | 6mA |
Slew Rate: | 22V/μs | 27V/μs |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 74 dB | 114 dB |
Current - Input Bias: | 0.5pA | 60nA |
Voltage - Supply, Single/Dual (±): | 2.5V~5.5V | 4.5V~36V ±2.25V~18V |
Output Current per Channel: | 40mA | 30mA |
Input Offset Voltage (Vos): | 500μV | 30μV |
Bandwidth: | 38MHz | - |
Voltage Gain: | 122dB | 114dB |
Power Supply Rejection Ratio (PSRR): | 87.96dB | 140dB |
Voltage - Input Offset: | 150μV | - |
Max I/O Voltage: | 1mV | 125μV |
Height: | 4.57mm | 1.75mm |
Length: | 9.81mm | 4.9mm |
Width: | 6.35mm | 3.91mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | - | 6 Weeks |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 15V |
Operating Supply Voltage: | - | 18V |
Output Current: | - | 30mA |
Architecture: | - | VOLTAGE-FEEDBACK |
Gain Bandwidth Product: | - | 80MHz |
Neg Supply Voltage-Nom (Vsup): | - | -15V |
Unity Gain BW-Nom: | - | 45000 kHz |
Average Bias Current-Max (IIB): | - | 0.2μA |
Low-Offset: | - | YES |
Frequency Compensation: | - | YES |
Supply Voltage Limit-Max: | - | 20V |
Low-Bias: | - | NO |
Micropower: | - | NO |
Programmable Power: | - | NO |
Nominal Gain Bandwidth Product: | - | 45MHz |
Thickness: | - | 1.58mm |

OPA2350PA
(In Stock: 171)
Texas InstrumentsUnited States