OPA2350PA alternative parts: OPA2188AIDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP ZERO-DRIFT 2MHZ 8SOIC
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
8
Weight:
523.190449mg
-
Operating Temperature:
-40°C~85°C
-40°C~105°C
Packaging:
Tube
Cut Tape (CT)
Series:
MicroAmplifier™
-
JESD-609 Code:
e4
e4
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Base Part Number:
OPA2350
OPA2188
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
2
2
Operating Supply Current:
5.2mA
415μA
Nominal Supply Current:
15mA
475μA
Slew Rate:
22V/μs
0.8V/μs
Amplifier Type:
General Purpose
Zero-Drift
Common Mode Rejection Ratio:
74 dB
120 dB
Current - Input Bias:
0.5pA
160pA
Voltage - Supply, Single/Dual (±):
2.5V~5.5V
4V~36V ±2V~18V
Output Current per Channel:
40mA
18mA
Input Offset Voltage (Vos):
500μV
6μV
Bandwidth:
38MHz
2MHz
Voltage Gain:
122dB
136dB
Power Supply Rejection Ratio (PSRR):
87.96dB
142.5dB
Voltage - Input Offset:
150μV
-
Max I/O Voltage:
1mV
25μV
Height:
4.57mm
1.75mm
Length:
9.81mm
4.9mm
Width:
6.35mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
16 Weeks
Contact Plating:
-
Gold
Pbfree Code:
-
yes
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Operating Supply Voltage:
-
18V
Output Current:
-
18mA
Architecture:
-
VOLTAGE-FEEDBACK
Unity Gain BW-Nom:
-
2000 kHz
Average Bias Current-Max (IIB):
-
0.004μA
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Low-Bias:
-
YES
Micropower:
-
YES
Programmable Power:
-
NO
Nominal Gain Bandwidth Product:
-
2MHz
Input Offset Current-Max (IIO):
-
0.006μA
Thickness:
-
1.58mm
OPA2350PA

OPA2350PA

(In Stock: 171)

Texas Instruments