OPA2350PA alternative parts: OPA2333AIDGKR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | IC OPAMP ZRO-DRFT 350KHZ 8VSSOP |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | NO | - |
Number of Pins: | 8 | 8 |
Weight: | 523.190449mg | - |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | MicroAmplifier™ | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 2 |
Base Part Number: | OPA2350 | OPA2333 |
Pin Count: | 8 | 8 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 2 | 2 |
Operating Supply Current: | 5.2mA | 17μA |
Nominal Supply Current: | 15mA | 50μA |
Slew Rate: | 22V/μs | 0.16V/μs |
Amplifier Type: | General Purpose | Zero-Drift |
Common Mode Rejection Ratio: | 74 dB | 106 dB |
Current - Input Bias: | 0.5pA | 70pA |
Voltage - Supply, Single/Dual (±): | 2.5V~5.5V | 1.8V~5.5V ±0.9V~2.75V |
Output Current per Channel: | 40mA | 5mA |
Input Offset Voltage (Vos): | 500μV | 10μV |
Bandwidth: | 38MHz | - |
Voltage Gain: | 122dB | 130dB |
Power Supply Rejection Ratio (PSRR): | 87.96dB | 120dB |
Voltage - Input Offset: | 150μV | 2μV |
Max I/O Voltage: | 1mV | - |
Height: | 4.57mm | 1.07mm |
Length: | 9.81mm | 3mm |
Width: | 6.35mm | 3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 6 Weeks |
Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Mount: | - | Surface Mount |
Contact Plating: | - | Gold |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 5V |
Terminal Pitch: | - | 0.65mm |
Operating Supply Voltage: | - | 2.75V |
Output Current: | - | 5mA |
Architecture: | - | VOLTAGE-FEEDBACK |
Unity Gain BW-Nom: | - | 350 kHz |
Low-Offset: | - | YES |
Frequency Compensation: | - | YES |
Supply Voltage Limit-Max: | - | 7V |
Low-Bias: | - | YES |
Micropower: | - | YES |
Programmable Power: | - | NO |
Input Offset Current-Max (IIO): | - | 0.0004μA |
Thickness: | - | 970μm |

OPA2350PA
(In Stock: 171)
Texas InstrumentsUnited States