PESD2CAN,215 alternative parts: PESD0402-140

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
TVS DIODE 14V 40V 0402
Factory Lead Time:
4 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
0402 (1005 Metric)
Surface Mount:
YES
YES
Number of Pins:
3
-
Diode Element Material:
SILICON
-
Number of Elements:
2
-
Reverse Stand-off Voltage:
24V
14V
Breakdown Voltage / V:
30.3V
14V
Operating Temperature:
-55°C~150°C TA
-55°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2011
2011
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
-
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
Automotive, CAN
Ethernet, HDMI
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Base Part Number:
PESD*CAN
-
Pin Count:
3
-
Operating Supply Voltage:
24V
14V
Number of Channels:
1
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
-
Power - Peak Pulse:
230W
-
Current - Peak Pulse (10/1000μs):
5A 8/20μs
-
Clamping Voltage:
41V
40V
Voltage - Reverse Standoff (Typ):
24V Max
14V Max
Peak Pulse Current:
5A
-
Direction:
Bidirectional
Bidirectional
Bidirectional Channels:
2
1
Capacitance @ Frequency:
25pF @ 1MHz
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
430μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Shape:
-
WRAPAROUND
Pbfree Code:
-
yes
Capacitance:
-
250FF
Packing Method:
-
BULK; TR, 7 INCH
Reference Standard:
-
AEC-Q200
Case Code (Metric):
-
0402
Size Code:
-
402
Terminal Placement:
-
DUAL ENDED
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.