PESD2CAN,215 alternative parts: PESD12VL1BA,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
TVS DIODE 12V 37V SOD323
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-76, SOD-323
Surface Mount:
YES
-
Number of Pins:
3
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
1
Reverse Stand-off Voltage:
24V
12V
Breakdown Voltage / V:
30.3V
15.9V
Operating Temperature:
-55°C~150°C TA
-65°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2011
2004
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
-
Applications:
Automotive, CAN
General Purpose
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Base Part Number:
PESD*CAN
PESD*L1B
Pin Count:
3
2
Operating Supply Voltage:
24V
12V
Number of Channels:
1
1
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
14.2V
Power - Peak Pulse:
230W
-
Current - Peak Pulse (10/1000μs):
5A 8/20μs
5A 8/20μs
Clamping Voltage:
41V
37V
Voltage - Reverse Standoff (Typ):
24V Max
12V Max
Peak Pulse Current:
5A
5A
Direction:
Bidirectional
-
Bidirectional Channels:
2
-
Capacitance @ Frequency:
25pF @ 1MHz
19pF @ 1MHz
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
150°C
150°C
Height:
1.1mm
1.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Weight:
-
4.535924g
Termination:
-
SMD/SMT
Capacitance:
-
19pF
Max Power Dissipation:
-
200W
Peak Reflow Temperature (Cel):
-
260
Depth:
-
1.35mm
Time@Peak Reflow Temperature-Max (s):
-
30
Working Voltage:
-
12V
Polarity:
-
Bidirectional
Leakage Current:
-
50nA
Element Configuration:
-
Single
Max Reverse Leakage Current:
-
50nA
Max Surge Current:
-
5A
Peak Pulse Power:
-
200W
Test Current:
-
5mA
Reverse Breakdown Voltage:
-
14.2V
Max Breakdown Voltage:
-
16.7V
ESD Protection:
-
Yes
Length:
-
1.8mm
Width:
-
1.35mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.