PESD2CAN,215 alternative parts: PESD5Z3.3,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
TVS DIODE 3.3V 18V SOD523
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-79, SOD-523
Surface Mount:
YES
YES
Number of Pins:
3
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
1
Reverse Stand-off Voltage:
24V
3.3V
Breakdown Voltage / V:
30.3V
5V
Operating Temperature:
-55°C~150°C TA
-65°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2011
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
Tin (Sn)
Applications:
Automotive, CAN
Ethernet
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Base Part Number:
PESD*CAN
PESD5Z
Pin Count:
3
2
Operating Supply Voltage:
24V
-
Number of Channels:
1
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
-
Power - Peak Pulse:
230W
260W
Current - Peak Pulse (10/1000μs):
5A 8/20μs
20A 8/20μs
Clamping Voltage:
41V
8V
Voltage - Reverse Standoff (Typ):
24V Max
3.3V Max
Peak Pulse Current:
5A
20A
Direction:
Bidirectional
Unidirectional
Bidirectional Channels:
2
-
Capacitance @ Frequency:
25pF @ 1MHz
172pF @ 1MHz
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
150°C
150°C
Height:
1.1mm
650μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Capacitance:
-
172pF
Configuration:
-
SINGLE
Voltage - Clamping (Max) @ Ipp:
-
18V
Unidirectional Channels:
-
1
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.