PESD2CAN,215 alternative parts: PESD2IVN24-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 24V 41V SOT23 | Dual Channel 24 V 42 Vcl 14 pF SMT Automotive ESD Protection TVS Diode - SOT-23 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | - |
Number of Pins: | 3 | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 2 | - |
Reverse Stand-off Voltage: | 24V | - |
Breakdown Voltage / V: | 30.3V | - |
Operating Temperature: | -55°C~150°C TA | -55°C~150°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2011 | 2018 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Type: | Zener | Zener |
Terminal Finish: | Tin (Sn) | - |
Applications: | Automotive, CAN | Automotive, CAN |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Base Part Number: | PESD*CAN | - |
Pin Count: | 3 | 3 |
Operating Supply Voltage: | 24V | - |
Number of Channels: | 1 | - |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 26.2V | 25.5V |
Power - Peak Pulse: | 230W | - |
Current - Peak Pulse (10/1000μs): | 5A 8/20μs | 3.5A 8/20μs |
Clamping Voltage: | 41V | - |
Voltage - Reverse Standoff (Typ): | 24V Max | 24V Max |
Peak Pulse Current: | 5A | - |
Direction: | Bidirectional | - |
Bidirectional Channels: | 2 | - |
Capacitance @ Frequency: | 25pF @ 1MHz | 14pF @ 1MHz |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 150°C | - |
Height: | 1.1mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Voltage - Clamping (Max) @ Ipp: | - | 42V |
Unidirectional Channels: | - | 2 |

PESD2CAN,215
(In Stock: 297000)
Nexperia USA Inc.United States