PESD2CAN,215 alternative parts: PESD1CAN-UX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
PESD1CAN Series 50 V 9.3 pF SMT CAN bus ESD Protection Diode - SOT-323
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-70, SOT-323
Surface Mount:
YES
-
Number of Pins:
3
70
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
2
Reverse Stand-off Voltage:
24V
24V
Breakdown Voltage / V:
30.3V
30.3V
Operating Temperature:
-55°C~150°C TA
-55°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2011
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
-
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
-
Applications:
Automotive, CAN
Automotive, CAN
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
GULL WING
Base Part Number:
PESD*CAN
-
Pin Count:
3
3
Operating Supply Voltage:
24V
35V
Number of Channels:
1
1
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
25.4V
Power - Peak Pulse:
230W
-
Current - Peak Pulse (10/1000μs):
5A 8/20μs
3A 8/20μs
Clamping Voltage:
41V
50V
Voltage - Reverse Standoff (Typ):
24V Max
24V Max
Peak Pulse Current:
5A
3A
Direction:
Bidirectional
Bidirectional
Bidirectional Channels:
2
2
Capacitance @ Frequency:
25pF @ 1MHz
9.3pF @ 1MHz
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
150°C
150°C
Height:
1.1mm
1.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Termination:
-
SMD/SMT
Capacitance:
-
12pF
Depth:
-
1.35mm
JESD-30 Code:
-
R-PDSO-G3
Working Voltage:
-
24V
Polarity:
-
Bidirectional
Leakage Current:
-
50nA
Element Configuration:
-
Dual
Peak Pulse Power:
-
150W
Reverse Current-Max:
-
0.05μA
Length:
-
2.2mm
Lead Free:
-
Lead Free
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.