PESD2CAN,215 alternative parts: PESD3V3L5UY,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
ESD Suppressors / TVS Diodes 3.3V 5X ESD ARRAY
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
6-TSSOP, SC-88, SOT-363
Surface Mount:
YES
-
Number of Pins:
3
6
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
5
Reverse Stand-off Voltage:
24V
3.3V
Breakdown Voltage / V:
30.3V
5.6V
Operating Temperature:
-55°C~150°C TA
-65°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2011
2007
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
6
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
-
Applications:
Automotive, CAN
General Purpose
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Base Part Number:
PESD*CAN
PESD*L5U
Pin Count:
3
6
Operating Supply Voltage:
24V
3.3V
Number of Channels:
1
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
5.3V
Power - Peak Pulse:
230W
-
Current - Peak Pulse (10/1000μs):
5A 8/20μs
2.5A 8/20μs
Clamping Voltage:
41V
12V
Voltage - Reverse Standoff (Typ):
24V Max
3.3V Max
Peak Pulse Current:
5A
2.5A
Direction:
Bidirectional
Unidirectional
Bidirectional Channels:
2
-
Capacitance @ Frequency:
25pF @ 1MHz
22pF @ 1MHz
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Termination:
-
SMD/SMT
Capacitance:
-
28pF
Depth:
-
1.35mm
Working Voltage:
-
3.3V
Polarity:
-
Unidirectional
Leakage Current:
-
300nA
Element Configuration:
-
Common Anode
Max Reverse Leakage Current:
-
300nA
Max Surge Current:
-
2.5A
Peak Pulse Power:
-
25W
Test Current:
-
1mA
Max Breakdown Voltage:
-
5.9V
ESD Protection:
-
Yes
Number of Unidirectional Channels:
-
5
Length:
-
2.2mm
Width:
-
1.35mm
Lead Free:
-
Lead Free
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.