PESD2CAN,215 alternative parts: PESD0402-140
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 24V 41V SOT23 | TVS DIODE 14V 40V 0402 |
Factory Lead Time: | 4 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | 0402 (1005 Metric) |
Surface Mount: | YES | YES |
Number of Pins: | 3 | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 2 | - |
Reverse Stand-off Voltage: | 24V | 14V |
Breakdown Voltage / V: | 30.3V | 14V |
Operating Temperature: | -55°C~150°C TA | -55°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2011 | 2011 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 |
ECCN Code: | EAR99 | - |
Type: | Zener | Zener |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | Automotive, CAN | Ethernet, HDMI |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Base Part Number: | PESD*CAN | - |
Pin Count: | 3 | - |
Operating Supply Voltage: | 24V | 14V |
Number of Channels: | 1 | - |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 26.2V | - |
Power - Peak Pulse: | 230W | - |
Current - Peak Pulse (10/1000μs): | 5A 8/20μs | - |
Clamping Voltage: | 41V | 40V |
Voltage - Reverse Standoff (Typ): | 24V Max | 14V Max |
Peak Pulse Current: | 5A | - |
Direction: | Bidirectional | Bidirectional |
Bidirectional Channels: | 2 | 1 |
Capacitance @ Frequency: | 25pF @ 1MHz | - |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 150°C | - |
Height: | 1.1mm | 430μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | WRAPAROUND |
Pbfree Code: | - | yes |
Capacitance: | - | 250FF |
Packing Method: | - | BULK; TR, 7 INCH |
Reference Standard: | - | AEC-Q200 |
Case Code (Metric): | - | 0402 |
Size Code: | - | 402 |
Terminal Placement: | - | DUAL ENDED |

PESD2CAN,215
(In Stock: 297000)
Nexperia USA Inc.United States