PESD2CAN,215 alternative parts: PESD1LIN,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
NEXPERIA - PESD1LIN,115 - DIODE, ESD, 44V, SOD-323
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-76, SOD-323
Surface Mount:
YES
YES
Number of Pins:
3
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
1
Reverse Stand-off Voltage:
24V
-
Breakdown Voltage / V:
30.3V
25.4V
Operating Temperature:
-55°C~150°C TA
-65°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2011
2004
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
Tin (Sn)
Applications:
Automotive, CAN
Automotive
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Base Part Number:
PESD*CAN
PESD1LIN
Pin Count:
3
2
Operating Supply Voltage:
24V
15V
Number of Channels:
1
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
17.1V
Power - Peak Pulse:
230W
160W
Current - Peak Pulse (10/1000μs):
5A 8/20μs
3A 8/20μs
Clamping Voltage:
41V
-
Voltage - Reverse Standoff (Typ):
24V Max
15V Max 24V Max
Peak Pulse Current:
5A
3A
Direction:
Bidirectional
Bidirectional
Bidirectional Channels:
2
1
Capacitance @ Frequency:
25pF @ 1MHz
13pF @ 1MHz
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
150°C
150°C
Height:
1.1mm
1.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Capacitance:
-
13pF
Configuration:
-
SINGLE
Voltage - Clamping (Max) @ Ipp:
-
44V 70V
Reverse Current-Max:
-
0.05μA
Clamping Voltage-Max:
-
70V
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.