PESD2CAN,215 alternative parts: PESD2IVN24-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
Dual Channel 24 V 42 Vcl 14 pF SMT Automotive ESD Protection TVS Diode - SOT-23
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
3
-
Diode Element Material:
SILICON
-
Number of Elements:
2
-
Reverse Stand-off Voltage:
24V
-
Breakdown Voltage / V:
30.3V
-
Operating Temperature:
-55°C~150°C TA
-55°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2011
2018
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
-
Applications:
Automotive, CAN
Automotive, CAN
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Base Part Number:
PESD*CAN
-
Pin Count:
3
3
Operating Supply Voltage:
24V
-
Number of Channels:
1
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
25.5V
Power - Peak Pulse:
230W
-
Current - Peak Pulse (10/1000μs):
5A 8/20μs
3.5A 8/20μs
Clamping Voltage:
41V
-
Voltage - Reverse Standoff (Typ):
24V Max
24V Max
Peak Pulse Current:
5A
-
Direction:
Bidirectional
-
Bidirectional Channels:
2
-
Capacitance @ Frequency:
25pF @ 1MHz
14pF @ 1MHz
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Voltage - Clamping (Max) @ Ipp:
-
42V
Unidirectional Channels:
-
2
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.