PESD2CAN,215 alternative parts: PESD3V3L1BA,115
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 24V 41V SOT23 | PESDxL1BA series - Low capacitance bidirectional ESD protection diodes in SOD323 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | SC-76, SOD-323 |
Surface Mount: | YES | YES |
Number of Pins: | 3 | 2 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 2 | 1 |
Reverse Stand-off Voltage: | 24V | 3.3V |
Breakdown Voltage / V: | 30.3V | 6.4V |
Operating Temperature: | -55°C~150°C TA | -65°C~150°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2011 | 2004 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Applications: | Automotive, CAN | General Purpose |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Base Part Number: | PESD*CAN | PESD*L1B |
Pin Count: | 3 | 2 |
Operating Supply Voltage: | 24V | 3.3V |
Number of Channels: | 1 | - |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 26.2V | 5.8V |
Power - Peak Pulse: | 230W | - |
Current - Peak Pulse (10/1000μs): | 5A 8/20μs | 18A 8/20μs |
Clamping Voltage: | 41V | 26V |
Voltage - Reverse Standoff (Typ): | 24V Max | 3.3V Max |
Peak Pulse Current: | 5A | 18A |
Direction: | Bidirectional | Bidirectional |
Bidirectional Channels: | 2 | 1 |
Capacitance @ Frequency: | 25pF @ 1MHz | 101pF @ 1MHz |
Max Junction Temperature (Tj): | 150°C | 150°C |
Ambient Temperature Range High: | 150°C | 150°C |
Height: | 1.1mm | 1.1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Max Power Dissipation: | - | 500W |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Configuration: | - | SINGLE |
Peak Pulse Power: | - | 500W |

PESD2CAN,215
(In Stock: 297000)
Nexperia USA Inc.United States