PESD2CAN,215 alternative parts: PESD5V0U1UT,215

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
TVS DIODE 5V 21V SOT23
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
3
3
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
1
Reverse Stand-off Voltage:
24V
5V
Breakdown Voltage / V:
30.3V
7.6V
Operating Temperature:
-55°C~150°C TA
-65°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2011
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
-
Applications:
Automotive, CAN
General Purpose
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Base Part Number:
PESD*CAN
PESD*U1U
Pin Count:
3
3
Operating Supply Voltage:
24V
5V
Number of Channels:
1
2
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
-
Power - Peak Pulse:
230W
-
Current - Peak Pulse (10/1000μs):
5A 8/20μs
5A 8/20μs
Clamping Voltage:
41V
21V
Voltage - Reverse Standoff (Typ):
24V Max
5V Max
Peak Pulse Current:
5A
5A
Direction:
Bidirectional
Unidirectional
Bidirectional Channels:
2
-
Capacitance @ Frequency:
25pF @ 1MHz
0.6pF @ 1MHz
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Weight:
-
4.535924g
Termination:
-
SMD/SMT
Capacitance:
-
1.5pF
Peak Reflow Temperature (Cel):
-
260
Depth:
-
1.4mm
Time@Peak Reflow Temperature-Max (s):
-
30
Working Voltage:
-
5V
Polarity:
-
Unidirectional
Leakage Current:
-
1μA
Element Configuration:
-
Single
Max Reverse Leakage Current:
-
1μA
Max Surge Current:
-
5A
Peak Pulse Power:
-
80W
Test Current:
-
5mA
Unidirectional Channels:
-
1
Rep Pk Reverse Voltage-Max:
-
5V
Reverse Breakdown Voltage:
-
7V
Max Breakdown Voltage:
-
6.9V
ESD Protection:
-
Yes
Length:
-
3mm
Width:
-
1.4mm
Lead Free:
-
Lead Free
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.