PESD2CAN,215 alternative parts: SZNUP2105LT3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 24V 41V SOT23
ESD Suppressors SOT-23 27 CAN BUS
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
YES
Number of Pins:
3
3
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
2
Reverse Stand-off Voltage:
24V
24V
Breakdown Voltage / V:
30.3V
26.2V
Operating Temperature:
-55°C~150°C TA
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2011
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Tin (Sn)
Tin (Sn)
Applications:
Automotive, CAN
Automotive
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
GULL WING
Base Part Number:
PESD*CAN
NUP2105
Pin Count:
3
3
Operating Supply Voltage:
24V
24V
Number of Channels:
1
2
Power Line Protection:
No
No
Voltage - Breakdown (Min):
26.2V
-
Power - Peak Pulse:
230W
-
Current - Peak Pulse (10/1000μs):
5A 8/20μs
8A 8/20μs
Clamping Voltage:
41V
44V
Voltage - Reverse Standoff (Typ):
24V Max
24V Min
Peak Pulse Current:
5A
8A
Direction:
Bidirectional
-
Bidirectional Channels:
2
-
Capacitance @ Frequency:
25pF @ 1MHz
30pF @ 1MHz
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
1.01mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Additional Feature:
-
LOW CAPACITANCE
HTS Code:
-
8541.10.00.50
Capacitance:
-
30pF
Max Power Dissipation:
-
350W
Depth:
-
1.3mm
Working Voltage:
-
24V
Polarity:
-
Bidirectional
Leakage Current:
-
100nA
Element Configuration:
-
Dual
Max Reverse Leakage Current:
-
100nA
Peak Pulse Power:
-
350W
Halogen Free:
-
Halogen Free
Test Current:
-
1mA
ESD Protection:
-
Yes
Length:
-
2.9mm
Width:
-
1.4mm
Lead Free:
-
Lead Free
PESD2CAN,215

PESD2CAN,215

(In Stock: 297000)

Nexperia USA Inc.