SI5347B-B-GM alternative parts: SI5310-BM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER PLL 64QFN
Clock Generators & Support Products Multiplier/Regenratr 155MHz 622MHz
Factory Lead Time:
6 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Frequency(Max):
350MHz
668MHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tube
Published:
1997
1998
Part Status:
Not For New Designs
Obsolete
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
64
20
ECCN Code:
EAR99
-
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
-
Voltage - Supply:
1.71V~3.47V
2.375V~2.625V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1.8V
2.5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Output:
CML, HCSL, LVCMOS, LVDS, LVPECL
CML
JESD-30 Code:
S-XQCC-N64
-
Qualification Status:
Not Qualified
Not Qualified
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
-
Supply Current-Max:
240mA
-
Input:
LVCMOS, LVDS, LVPECL, Crystal
Clock
Ratio - Input:Output:
5:8
1:2
Primary Clock/Crystal Frequency-Nom:
54MHz
-
PLL:
Yes
Yes with Bypass
Differential - Input:Output:
Yes/Yes
Yes/Yes
Divider/Multiplier:
Yes/No
-
Length:
9mm
4mm
Height Seated (Max):
0.9mm
0.9mm
Width:
9mm
4mm
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Number of Pins:
-
20
Series:
-
DSPLL®
JESD-609 Code:
-
e0
Type:
-
Clock Multiplier
Terminal Finish:
-
TIN LEAD
Applications:
-
SONET;SDH
Number of Functions:
-
1
Reach Compliance Code:
-
unknown
Base Part Number:
-
SI5310
Pin Count:
-
20
Number of Outputs:
-
2
Lead Free:
-
Contains Lead
SI5347B-B-GM

SI5347B-B-GM

Silicon Labs