SI5347B-B-GM alternative parts: SI5326B-C-GMR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER PLL 64QFN
Clock Generator 0.002MHz to 710MHz Input 808MHz Output 36-Pin QFN EP T/R
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
36-VFQFN Exposed Pad
Frequency(Max):
350MHz
808MHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
1997
1997
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
64
36
ECCN Code:
EAR99
-
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
-
Voltage - Supply:
1.71V~3.47V
1.71V~3.63V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Output:
CML, HCSL, LVCMOS, LVDS, LVPECL
CML, LVCMOS, LVDS, LVPECL
JESD-30 Code:
S-XQCC-N64
-
Qualification Status:
Not Qualified
-
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
-
Supply Current-Max:
240mA
-
Input:
LVCMOS, LVDS, LVPECL, Crystal
LVCMOS, LVDS, LVPECL, Crystal
Ratio - Input:Output:
5:8
3:2
Primary Clock/Crystal Frequency-Nom:
54MHz
-
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
Yes/Yes
Divider/Multiplier:
Yes/No
-
Length:
9mm
6mm
Height Seated (Max):
0.9mm
0.9mm
Width:
9mm
6mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Contact Plating:
-
Tin
Surface Mount:
-
YES
Number of Pins:
-
36
Series:
-
DSPLL®
Type:
-
Clock Multiplier, Jitter Attenuator
Base Part Number:
-
SI5326
Pin Count:
-
36
Number of Outputs:
-
2
Radiation Hardening:
-
No
SI5347B-B-GM

SI5347B-B-GM

Silicon Labs